Manufacturer: SII Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086553-Q3307JC41002
Frequency: 25 MHz
Operating Supply Voltage: 3.6 V
Frequency Stability: 100 ppm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086553-Q3307JC41002600 |
| Product Name | OEM Parts - OEM Parts (O - R) - Q3307JC41002600 |