NMB Technologies Corporation Brush DC PPN7PA08B

Description
PPN7PA08B Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PPN7PA08B, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
PPN7PA08B Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PPN7PA08B, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Brush DC - PPN7PA08B - NMB Technologies Corporation
Chatsworth, CA, United States
Brush DC
PPN7PA08B
Brush DC PPN7PA08B
PPN7PA08B Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PPN7PA08B, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

PPN7PA08B Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PPN7PA08B, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category DC Motors
Product Number PPN7PA08B
Product Name Brush DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-75 Fan Cooled 12V 3000 RPM - V6375-3K12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
1740 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0010B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Continuous Current 0.0040 amps
View Details
DC Motors - 4130593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.3 In-lbs (0.3900 kg-cm)
Gear Type Spur; Spur
View Details