NMB Technologies Corporation Motors - AC, DC PNN7RB55PW

Description
DC Motor Vibration, ERM 7500 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 7500 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-PNN7RB55PW-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-PNN7RB55PW-ND
Motors - AC, DC 942-PNN7RB55PW-ND
DC Motor Vibration, ERM 7500 RPM 3VDC

DC Motor Vibration, ERM 7500 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-PNN7RB55PW-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2237 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.05 in-oz/amp (7.44 mN-m/amp)
Rotor Inertia 4.39E-5 oz-in-sec² (3.10E-4 kg-cm²)
View Details
DC Motors - 8347653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.5 In-lbs (0.5540 kg-cm)
Gear Type Spur; Spur
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1440 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 109.0 to 144.0 In-lbs (126 to 166 kg-cm)
Gearbox Ratio 29.7 : 1
View Details
Brushed Motors - MMP S27-411F-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details