PM35S-048-HHC6 Permanent Magnet Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PM35S-048-HHC6, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 600mA 24VDC
PERMANENT MAGNET STEPPER MOTOR; Stepper Motor Type:Permanent Magnet; Motor Size:-; Coil Type:Bipolar; Step Angle:7.5°; Torque Max:50mN-m; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:15.5mm RoHS Compliant: Yes
| NMB Technologies Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) | Stepper Motors (rotary) |
| Product Number | PM35S-048-HHC6 | 942-PM35S-048-HHC6-ND | 25R3858 |
| Product Name | Permanent Magnet Stepper | Stepper Motors | Permanent Magnet Stepper Motor; Stepper Motor Type Nmb Technologies |
| Stepper Construction | Permanent Magnet | ||
| Holding Torque | 7 In-oz (5 N-cm) | 7 In-oz (5 N-cm) | |
| Step Angle | 7.50 degrees | 7.50 degrees | 7.50 degrees |
| Standard DC Voltage | 24V | ||
| DC Voltage Range | 24.0 VDC |