PERMANENT MAGNET STEPPER MOTOR; Stepper Motor Type:Permanent Magnet; Motor Size:-; Coil Type:Bipolar; Step Angle:7.5°; Torque Max:25mN-m; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:12.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 25R3856 |
| Product Name | Permanent Magnet Stepper Motor; Stepper Motor Type Nmb Technologies |