NMB Technologies Corporation Permanent Magnet Stepper PM25S-048-HHC4

Description
PM25S-048-HHC4 Permanent Magnet Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PM25S-048-HHC4, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Request a Quote Datasheet
Description
PM25S-048-HHC4 Permanent Magnet Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PM25S-048-HHC4, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet Stepper - PM25S-048-HHC4 - NMB Technologies Corporation
Chatsworth, CA, United States
Permanent Magnet Stepper
PM25S-048-HHC4
Permanent Magnet Stepper PM25S-048-HHC4
PM25S-048-HHC4 Permanent Magnet Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PM25S-048-HHC4, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

PM25S-048-HHC4 Permanent Magnet Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PM25S-048-HHC4, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site
Stepper Motors - 942-PM25S-048-HHC4-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 600mA 24VDC

Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 600mA 24VDC

Buy Now Datasheet
Permanent Magnet Stepper Motor; Stepper Motor Type Nmb Technologies - 25R3856 - Newark, An Avnet Company
Chicago, IL, United States
Permanent Magnet Stepper Motor; Stepper Motor Type Nmb Technologies
25R3856
Permanent Magnet Stepper Motor; Stepper Motor Type Nmb Technologies 25R3856
PERMANENT MAGNET STEPPER MOTOR; Stepper Motor Type:Permanent Magnet; Motor Size:-; Coil Type:Bipolar; Step Angle:7.5°; Torque Max:25mN-m; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:12.5mm RoHS Compliant: Yes

PERMANENT MAGNET STEPPER MOTOR; Stepper Motor Type:Permanent Magnet; Motor Size:-; Coil Type:Bipolar; Step Angle:7.5°; Torque Max:25mN-m; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NMB Technologies Corporation DigiKey Newark, An Avnet Company
Product Category Stepper Motors (rotary) Stepper Motors (rotary) Stepper Motors (rotary)
Product Number PM25S-048-HHC4 942-PM25S-048-HHC4-ND 25R3856
Product Name Permanent Magnet Stepper Stepper Motors Permanent Magnet Stepper Motor; Stepper Motor Type Nmb Technologies
Stepper Construction Permanent Magnet
Holding Torque 4 In-oz (2 N-cm) 4 In-oz (2 N-cm)
Step Angle 7.50 degrees 7.50 degrees 7.50 degrees
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 86HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 6.0 VDC
Number of Leads 4 to 8 #
View Details
Servo motor - EMMS-AS-70-MK-HS-RS-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 1.7 amps
Continuous Torque 20.0 In-lbs (23.06 kg-cm)
View Details
Specs
Holding Torque 82 In-oz (58 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0012 oz-in-sec² (0.0085 kg-cm²)
View Details
Brushless DC-Flat Motors Series 2214 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
Rotor Inertia 4.67E-5 oz-in-sec² (3.30E-4 kg-cm²)
View Details