NMB Technologies Corporation Brush DC PJN29EA24(KAI)

Description
PJN29EA24(KAI) Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PJN29EA24(KAI), check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
PJN29EA24(KAI) Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PJN29EA24(KAI), check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Brush DC - PJN29EA24(KAI) - NMB Technologies Corporation
Chatsworth, CA, United States
PJN29EA24(KAI) Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PJN29EA24(KAI), check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

PJN29EA24(KAI) Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PJN29EA24(KAI), check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category DC Motors
Product Number PJN29EA24(KAI)
Product Name Brush DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1414 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 185.0 In-lbs (213 kg-cm)
Gearbox Ratio 55 : 1
View Details
DC Micro Motor - YHD-500 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC-Micromotors Series 2657 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.58 in-oz/amp (74.7 mN-m/amp)
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details
Brushless motors - C17B-05 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
DC Voltage Range 7.2 VDC
Output Power 0.0063 HP
View Details