NMB Technologies Corporation Permanent Magnet Stepper with Gearbox PG35S-D48

Description
PG35S-D48 Permanent Magnet Stepper with Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PG35S-D48, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper with Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
PG35S-D48 Permanent Magnet Stepper with Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PG35S-D48, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper with Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet Stepper with Gearbox - PG35S-D48 - NMB Technologies Corporation
Chatsworth, CA, United States
Permanent Magnet Stepper with Gearbox
PG35S-D48
Permanent Magnet Stepper with Gearbox PG35S-D48
PG35S-D48 Permanent Magnet Stepper with Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PG35S-D48, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper with Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

PG35S-D48 Permanent Magnet Stepper with Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PG35S-D48, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper with Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category Gearmotors
Product Number PG35S-D48
Product Name Permanent Magnet Stepper with Gearbox
Motor Type Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
DC Motors - 420586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 5.2 In-lbs (6 kg-cm)
View Details
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1505 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
2 suppliers
IN-LINE Brushless Gearmotors - MMP BL44-297H-60V GP42-308 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.8800 amps
View Details