PG35S-D48-HHC2 Permanent Magnet Stepper with Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PG35S-D48-HHC2, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper with Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1698 Step 250mA 24VDC
| NMB Technologies Corporation | DigiKey | |
|---|---|---|
| Product Category | Gearmotors | Gearmotors |
| Product Number | PG35S-D48-HHC2 | 942-PG35S-D48-HHC2-ND |
| Product Name | Permanent Magnet Stepper with Gearbox | Stepper Motors |
| Motor Type | Stepper Motor | DC Motor; Stepper Motor |
| Stepper Construction | Permanent Magnet | |
| Holding Torque | 99 In-oz (70 N-cm) | 99 In-oz (70 N-cm) |
| Step Angle | 0.21 degrees | 0.21 degrees |