NMB Technologies Corporation Permanent Magnet Stepper with Gearbox PG35L-D48

Description
PG35L-D48 Permanent Magnet Stepper with Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PG35L-D48, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper with Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
PG35L-D48 Permanent Magnet Stepper with Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PG35L-D48, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper with Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet Stepper with Gearbox - PG35L-D48 - NMB Technologies Corporation
Chatsworth, CA, United States
Permanent Magnet Stepper with Gearbox
PG35L-D48
Permanent Magnet Stepper with Gearbox PG35L-D48
PG35L-D48 Permanent Magnet Stepper with Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PG35L-D48, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper with Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

PG35L-D48 Permanent Magnet Stepper with Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PG35L-D48, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper with Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category Gearmotors
Product Number PG35L-D48
Product Name Permanent Magnet Stepper with Gearbox
Motor Type Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 100mm 63:1 6 volts - L16-100-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
Precision Gearmotor with Planetary Gearbox - 16**...16*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Power Window Lift Motor - PGM-W75P - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0302 HP
Gear Type Worm
View Details
SXP Gear Motor, 400V Batteryless - SXP15DW_-VL090-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 10 : 1
Units Metric
View Details