NMB Technologies Corporation Permanent Magnet Stepper with Gearbox PG20L-D20-HHC0

Description
PG20L-D20-HHC0 Permanent Magnet Stepper with Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PG20L-D20-HHC0, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper with Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Request a Quote Datasheet
Description
PG20L-D20-HHC0 Permanent Magnet Stepper with Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PG20L-D20-HHC0, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper with Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet Stepper with Gearbox - PG20L-D20-HHC0 - NMB Technologies Corporation
Chatsworth, CA, United States
Permanent Magnet Stepper with Gearbox
PG20L-D20-HHC0
Permanent Magnet Stepper with Gearbox PG20L-D20-HHC0
PG20L-D20-HHC0 Permanent Magnet Stepper with Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PG20L-D20-HHC0, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper with Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

PG20L-D20-HHC0 Permanent Magnet Stepper with Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PG20L-D20-HHC0, check the inventory currently available through our distributors below. You can also explore similar Permanent Magnet Stepper with Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site
Stepper Motors - 942-PG20L-D20-HHC0-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1818 Step 350mA 10VDC

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1818 Step 350mA 10VDC

Buy Now Datasheet

Technical Specifications

  NMB Technologies Corporation DigiKey
Product Category Gearmotors Gearmotors
Product Number PG20L-D20-HHC0 942-PG20L-D20-HHC0-ND
Product Name Permanent Magnet Stepper with Gearbox Stepper Motors
Motor Type Stepper Motor AC Motor; Stepper Motor
Stepper Construction Permanent Magnet
Holding Torque 64 In-oz (45 N-cm)
Step Angle 0.20 degrees 0.20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 16**...16*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2852 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details