NMB Technologies Corporation Motors - AC, DC PAN14EE12MD

Description
Brushed DC Motor Standard
Request a Quote Datasheet
Description
Brushed DC Motor Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-PAN14EE12MD-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-PAN14EE12MD-ND
Motors - AC, DC 942-PAN14EE12MD-ND
Brushed DC Motor Standard

Brushed DC Motor Standard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-PAN14EE12MD-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Torque 0.0 In-lbs (0.0499 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
Brushless DC-Flat Motors Series 4221 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1214 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 185.0 In-lbs (213 kg-cm)
Gearbox Ratio 55 : 1
View Details
 - PT.3250012-9108 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details