NMB Technologies Corporation Brush DC MXN13FB12F

Description
MXN13FB12F Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase MXN13FB12F, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
MXN13FB12F Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase MXN13FB12F, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Brush DC - MXN13FB12F - NMB Technologies Corporation
Chatsworth, CA, United States
Brush DC
MXN13FB12F
Brush DC MXN13FB12F
MXN13FB12F Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase MXN13FB12F, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

MXN13FB12F Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase MXN13FB12F, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category DC Motors
Product Number MXN13FB12F
Product Name Brush DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

100 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Double-ended
Length 3.00 inch (76 mm)
View Details
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3213 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII30-80-007A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 20.1 In-lbs (23.16 kg-cm)
View Details
DC Motors - 8814494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
Gearbox Ratio 50 : 1
View Details