ABLIC Inc. OEM Parts - OEM Parts (M - N) - MTP201-24B-E MTP201-24B-E

Description
Manufacturer: SII Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982118-MTP201-24B-E Current Rating: 3.2 A Operating Supply Voltage: 5 V Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: SII Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982118-MTP201-24B-E Current Rating: 3.2 A Operating Supply Voltage: 5 V Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MTP201-24B-E - 982118-MTP201-24B-E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MTP201-24B-E
982118-MTP201-24B-E
OEM Parts - OEM Parts (M - N) - MTP201-24B-E 982118-MTP201-24B-E
Manufacturer: SII Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982118-MTP201-24B-E Current Rating: 3.2 A Operating Supply Voltage: 5 V Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: SII Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982118-MTP201-24B-E
Current Rating: 3.2 A
Operating Supply Voltage: 5 V
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 982118-MTP201-24B-E
Product Name OEM Parts - OEM Parts (M - N) - MTP201-24B-E
Unlock Full Specs
to access all available technical data