NMB Technologies Corporation Brush DC MDN3BL3CSAS

Description
MDN3BL3CSAS Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase MDN3BL3CSAS, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Request a Quote Datasheet
Description
MDN3BL3CSAS Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase MDN3BL3CSAS, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brush DC - MDN3BL3CSAS - NMB Technologies Corporation
Chatsworth, CA, United States
Brush DC
MDN3BL3CSAS
Brush DC MDN3BL3CSAS
MDN3BL3CSAS Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase MDN3BL3CSAS, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

MDN3BL3CSAS Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase MDN3BL3CSAS, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site
Motors - AC, DC - 942-MDN3BL3CSAS-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-MDN3BL3CSAS-ND
Motors - AC, DC 942-MDN3BL3CSAS-ND
Brushed DC Motor Standard 1458 RPM 2VDC

Brushed DC Motor Standard 1458 RPM 2VDC

Buy Now Datasheet

Technical Specifications

  NMB Technologies Corporation DigiKey
Product Category DC Motors DC Motors
Product Number MDN3BL3CSAS 942-MDN3BL3CSAS-ND
Product Name Brush DC Motors - AC, DC
Commutation Brush Brush
DC Voltage Range 2.0 VDC 2.0 VDC
Continuous Current 0.0710 amps
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
DC-Micromotors Series 1524 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.3781 in-oz/amp (2.67 mN-m/amp)
Rotor Inertia 7.50E-6 oz-in-sec² (5.30E-5 kg-cm²)
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3586 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - PT.2327 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Output Power 0.0579 HP
View Details