MDN2BL3GRAS Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase MDN2BL3GRAS, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Brushed DC Motor Standard 2753 RPM 2VDC
| NMB Technologies Corporation | DigiKey | |
|---|---|---|
| Product Category | DC Motors | DC Motors |
| Product Number | MDN2BL3GRAS | 942-MDN2BL3GRAS-ND |
| Product Name | Brush DC | Motors - AC, DC |
| Commutation | Brush | Brush |
| DC Voltage Range | 2.0 VDC | 2.0 VDC |
| Continuous Current | 0.1200 amps |