NMB Technologies Corporation Brush DC M1N10FB09F

Description
M1N10FB09F Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase M1N10FB09F, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
M1N10FB09F Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase M1N10FB09F, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Brush DC - M1N10FB09F - NMB Technologies Corporation
Chatsworth, CA, United States
Brush DC
M1N10FB09F
Brush DC M1N10FB09F
M1N10FB09F Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase M1N10FB09F, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

M1N10FB09F Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase M1N10FB09F, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category DC Motors
Product Number M1N10FB09F
Product Name Brush DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

636 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-D51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.375 inch (9.5 mm)
Shaft Orientation Double-ended
Length 5.10 inch (130 mm)
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3463 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.0909 HP
View Details
Frameless Brushless DC (BLDC) Motor - DIP11-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.3 In-lbs (0.3061 kg-cm)
View Details
DC Motors - 8734770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 324 : 1
View Details