Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | P9762-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 9.2 SCFM (15.64 m³/hr) |
| Maximum Static Pressure | 0.4720 in H2O (0.8818 Torr) |
| Maximum Sound Level | 42 dbA |
| Nominal Voltage | 24 volts |