NMB Technologies Corporation DC Axial Fans FBA09A12H1BQ

Description
FBA09A12H1BQ DC Axial Fans can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how FBA09A12H1BQ can work with your system. Ready to purchase FBA09A12H1BQ? Explore the inventory currently available through our distributors below. You can also learn about similar DC Axial Fans parts in inventory by following the links provided. Let NMB Technologies Corporation help you find the cooling solutions you need.
Request a Quote Datasheet
Description
FBA09A12H1BQ DC Axial Fans can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how FBA09A12H1BQ can work with your system. Ready to purchase FBA09A12H1BQ? Explore the inventory currently available through our distributors below. You can also learn about similar DC Axial Fans parts in inventory by following the links provided. Let NMB Technologies Corporation help you find the cooling solutions you need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Fans - FBA09A12H1BQ - NMB Technologies Corporation
Chatsworth, CA, United States
DC Axial Fans
FBA09A12H1BQ
DC Axial Fans FBA09A12H1BQ
FBA09A12H1BQ DC Axial Fans can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how FBA09A12H1BQ can work with your system. Ready to purchase FBA09A12H1BQ? Explore the inventory currently available through our distributors below. You can also learn about similar DC Axial Fans parts in inventory by following the links provided. Let NMB Technologies Corporation help you find the cooling solutions you need.

FBA09A12H1BQ DC Axial Fans can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how FBA09A12H1BQ can work with your system. Ready to purchase FBA09A12H1BQ? Explore the inventory currently available through our distributors below. You can also learn about similar DC Axial Fans parts in inventory by following the links provided. Let NMB Technologies Corporation help you find the cooling solutions you need.

Supplier's Site
DC Brushless Fans (BLDC) - P13481-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P13481-ND
DC Brushless Fans (BLDC) P13481-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Hydro-wave (HWB) 56.8 CFM (1.59m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Hydro-wave (HWB) 56.8 CFM (1.59m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Nmb Technologies - 31K9998 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Nmb Technologies
31K9998
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Nmb Technologies 31K9998
AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:56.85CFM; Noise Rating:35dBA; Power Rating:2.7W; Rated Speed:2950rpm

AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.5mm; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:56.85CFM; Noise Rating:35dBA; Power Rating:2.7W; Rated Speed:2950rpm

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FBA09A12H1BQ - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FBA09A12H1BQ
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FBA09A12H1BQ
FAN AXIAL 92X25.5MM 12VDC WIRE

FAN AXIAL 92X25.5MM 12VDC WIRE

Supplier's Site

Technical Specifications

  NMB Technologies Corporation DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FBA09A12H1BQ P13481-ND 31K9998 FBA09A12H1BQ
Product Name DC Axial Fans DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Nmb Technologies Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Sound Level 35 dbA 35 dbA 35 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Running Current 255 amps 0.2550 amps
Nominal Power 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8664 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 120 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164092 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details