FBA08A24H1A DC Axial Fans can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how FBA08A24H1A can work with your system. Ready to purchase FBA08A24H1A? Explore the inventory currently available through our distributors below. You can also learn about similar DC Axial Fans parts in inventory by following the links provided. Let NMB Technologies Corporation help you find the cooling solutions you need.
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Hydro-wave (HWB) 39.6 CFM (1.11m³/min) 2 Wire Leads
| NMB Technologies Corporation | DigiKey | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FBA08A24H1A | P9741-ND |
| Product Name | DC Axial Fans | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Sound Level | 32 dbA | 32 dbA |
| Nominal Voltage | 24 volts | 24 volts |
| Running Current | 105 amps | 0.1050 amps |
| Nominal Power | 3 watts |