NMB Technologies Corporation Dc Motorized Impeller, 280 X 129Mm, 48Vdc; Blower Type Nmb Technologies F280A1-113-D0720

Description
DC MOTORIZED IMPELLER, 280 X 129MM, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:280mm; External Depth:128.7mm; Air Flow - CFM:1304CFM; Air Flow - m3/min:0.62m³/min; Noise Rating:81dBA RoHS Compliant: Yes
Datasheet
Description
DC MOTORIZED IMPELLER, 280 X 129MM, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:280mm; External Depth:128.7mm; Air Flow - CFM:1304CFM; Air Flow - m3/min:0.62m³/min; Noise Rating:81dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motorized Impeller, 280 X 129Mm, 48Vdc; Blower Type Nmb Technologies - 44W6158 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motorized Impeller, 280 X 129Mm, 48Vdc; Blower Type Nmb Technologies
44W6158
Dc Motorized Impeller, 280 X 129Mm, 48Vdc; Blower Type Nmb Technologies 44W6158
DC MOTORIZED IMPELLER, 280 X 129MM, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:280mm; External Depth:128.7mm; Air Flow - CFM:1304CFM; Air Flow - m3/min:0.62m³/min; Noise Rating:81dBA RoHS Compliant: Yes

DC MOTORIZED IMPELLER, 280 X 129MM, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:280mm; External Depth:128.7mm; Air Flow - CFM:1304CFM; Air Flow - m3/min:0.62m³/min; Noise Rating:81dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers Impeller, 280x129mm, 48VDC, 1333CFM

Blowers Impeller, 280x129mm, 48VDC, 1333CFM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 44W6158 F280A1-113-D0720
Product Name Dc Motorized Impeller, 280 X 129Mm, 48Vdc; Blower Type Nmb Technologies Blowers
Air Flow Rate 1304 SCFM (2216 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 3.9 inch (100 mm)
Air Flow Rate 44 SCFM (75.63 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Radial Centrifugal Blowers - Series 42 & 43 - Hartzell Air Movement
Specs
Fan / Blower Diameter 16.0 to 33.0 inch (406 to 838 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details