NMB Technologies Corporation Blowers F250A3-072-D0730

Description
Blowers Impeller, 250x90mm, 48VDC, 862CFM
Datasheet
Description
Blowers Impeller, 250x90mm, 48VDC, 862CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers Impeller, 250x90mm, 48VDC, 862CFM

Blowers Impeller, 250x90mm, 48VDC, 862CFM

Buy Now Datasheet
Dc Motorized Impeller, 250 X 99Mm, 48Vdc; Blower Type Nmb Technologies - 44W6156 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motorized Impeller, 250 X 99Mm, 48Vdc; Blower Type Nmb Technologies
44W6156
Dc Motorized Impeller, 250 X 99Mm, 48Vdc; Blower Type Nmb Technologies 44W6156
DC MOTORIZED IMPELLER, 250 X 99MM, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:99.8mm; Air Flow - CFM:862CFM; Air Flow - m3/min:0.4m³/min; Noise Rating:81dBA RoHS Compliant: Yes

DC MOTORIZED IMPELLER, 250 X 99MM, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:99.8mm; Air Flow - CFM:862CFM; Air Flow - m3/min:0.4m³/min; Noise Rating:81dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number F250A3-072-D0730 44W6156
Product Name Blowers Dc Motorized Impeller, 250 X 99Mm, 48Vdc; Blower Type Nmb Technologies
Air Flow Rate 862 SCFM (1465 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details
Backward Curved Fan - U24-B1 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details