NMB Technologies Corporation Blowers F225A4-092-D0530

Description
Blowers Impeller, 225x99mm, 24VDC, 756CFM
Datasheet
Description
Blowers Impeller, 225x99mm, 24VDC, 756CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers Impeller, 225x99mm, 24VDC, 756CFM

Blowers Impeller, 225x99mm, 24VDC, 756CFM

Buy Now Datasheet
Dc Motorized Impeller, 225 X 99Mm, Vdc; Blower Type Nmb Technologies - 44W6155 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motorized Impeller, 225 X 99Mm, Vdc; Blower Type Nmb Technologies
44W6155
Dc Motorized Impeller, 225 X 99Mm, Vdc; Blower Type Nmb Technologies 44W6155
DC MOTORIZED IMPELLER, 225 X 99MM, VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:763CFM; Air Flow - m3/min:21.61m³/min; Noise Rating:79dBA RoHS Compliant: Yes

DC MOTORIZED IMPELLER, 225 X 99MM, VDC; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:763CFM; Air Flow - m3/min:21.61m³/min; Noise Rating:79dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number F225A4-092-D0530 44W6155
Product Name Blowers Dc Motorized Impeller, 225 X 99Mm, Vdc; Blower Type Nmb Technologies
Air Flow Rate 763 SCFM (1297 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 23 SCFM (39 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details