NMB Technologies Corporation Fan Blower, 175Mm, 88.8W, 24Vdc; Blower Type Nmb Technologies F175G3-061-D0540

Description
FAN BLOWER, 175MM, 88.8W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24V; Voltage Type:DC; Fan Frame Size:175mm; External Depth:69mm; Air Flow - CFM:476.7CFM; Air Flow - m3/min:7.95m³/min; Noise Rating:73dB; IP Rating:IP68
Datasheet
Description
FAN BLOWER, 175MM, 88.8W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24V; Voltage Type:DC; Fan Frame Size:175mm; External Depth:69mm; Air Flow - CFM:476.7CFM; Air Flow - m3/min:7.95m³/min; Noise Rating:73dB; IP Rating:IP68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 175Mm, 88.8W, 24Vdc; Blower Type Nmb Technologies - 32AK4069 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 175Mm, 88.8W, 24Vdc; Blower Type Nmb Technologies
32AK4069
Fan Blower, 175Mm, 88.8W, 24Vdc; Blower Type Nmb Technologies 32AK4069
FAN BLOWER, 175MM, 88.8W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24V; Voltage Type:DC; Fan Frame Size:175mm; External Depth:69mm; Air Flow - CFM:476.7CFM; Air Flow - m3/min:7.95m³/min; Noise Rating:73dB; IP Rating:IP68

FAN BLOWER, 175MM, 88.8W, 24VDC; Blower Type:Motorized Impeller; Supply Voltage:24V; Voltage Type:DC; Fan Frame Size:175mm; External Depth:69mm; Air Flow - CFM:476.7CFM; Air Flow - m3/min:7.95m³/min; Noise Rating:73dB; IP Rating:IP68

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 32AK4069
Product Name Fan Blower, 175Mm, 88.8W, 24Vdc; Blower Type Nmb Technologies
Air Flow Rate 477 SCFM (810 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
Backward Curved Fan - N88-31819 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Surge Limiting Pressure Blowers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling
Product Form Packaged
Environment Clean; Corrosive; Dirty
View Details