Learn more about DDRI-5632 Inch Series Bearings with the part specifications here to decide if it is the ideal ball bearing for your application. NMB is the world's leading manufacturer of high quality miniature and instrument ball bearings, including DDRI-5632. When you are ready to purchase DDRI-5632, follow the links provided to the inventory currently available through our bearing distributors, or learn more about similar Inch Series Bearings in inventory. Find the precision bearings you need with NMB Technologies Corporation.
| NMB Technologies Corporation | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | DDRI-5632 |
| Product Name | Inch Series Bearings |
| Material / Plating | Stainless Steel |
| Rolling Element | Stainless Steel |
| Design Units | Inch |
| Bore | 0.1875 inch (4.762 mm) |