Learn more about DDRF-1340ZZ Metric Series Bearings with the part specifications here to decide if it is the ideal ball bearing for your application. NMB is the world's leading manufacturer of high quality miniature and instrument ball bearings, including DDRF-1340ZZ. When you are ready to purchase DDRF-1340ZZ, follow the links provided to the inventory currently available through our bearing distributors, or learn more about similar Metric Series Bearings in inventory. Find the precision bearings you need with NMB Technologies Corporation.
| NMB Technologies Corporation | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | DDRF-1340ZZ |
| Product Name | Metric Series Bearings |
| Material / Plating | Stainless Steel |
| Rolling Element | Stainless Steel |
| Design Units | Metric |
| Bore | 0.1575 inch (4.000 mm) |