NMB Technologies Corporation Blowers BM5115-04W-B40-L00

Description
Blowers DC Blower, 51x15mm, 12VDC, 2.8CFM, 2-Wire
Datasheet
Description
Blowers DC Blower, 51x15mm, 12VDC, 2.8CFM, 2-Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blowers DC Blower, 51x15mm, 12VDC, 2.8CFM, 2-Wire

Blowers DC Blower, 51x15mm, 12VDC, 2.8CFM, 2-Wire

Buy Now Datasheet
Dc Blower, 51 X 15Mm, 12V; Blower Type Nmb Technologies - 14C7798 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 51 X 15Mm, 12V; Blower Type Nmb Technologies
14C7798
Dc Blower, 51 X 15Mm, 12V; Blower Type Nmb Technologies 14C7798
DC BLOWER, 51 X 15MM, 12V; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:2.8CFM; Air Flow - m3/min:0.08m³/min; Noise Rating:35dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

DC BLOWER, 51 X 15MM, 12V; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:2.8CFM; Air Flow - m3/min:0.08m³/min; Noise Rating:35dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number BM5115-04W-B40-L00 14C7798
Product Name Blowers Dc Blower, 51 X 15Mm, 12V; Blower Type Nmb Technologies
Air Flow Rate 3 SCFM (4.76 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.2 inch (209 mm)
Air Flow Rate 59 SCFM (100 m³/hr)
View Details
Screw Blower - Delta Hybrid - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details