BLDC65S53A-48V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase BLDC65S53A-48V, check the inventory currently available through our distributors below. You can also explore similar Brushless DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
| NMB Technologies Corporation | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | BLDC65S53A-48V |
| Product Name | Brushless DC |
| Motor Type | DC Motor |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Torque Constant | 17.7 in-oz/amp (125 mN-m/amp) |