Brushless (BLDC) DC Motor Standard 3000 RPM 44W 24VDC
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 942-BLDC40P30A-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Output Power | 0.0590 HP |