NMB Technologies Corporation Motors - AC, DC BLDC24P24A

Description
Brushless (BLDC) DC Motor Standard 8400 RPM 20W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 8400 RPM 20W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-BLDC24P24A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-BLDC24P24A-ND
Motors - AC, DC 942-BLDC24P24A-ND
Brushless (BLDC) DC Motor Standard 8400 RPM 20W 24VDC

Brushless (BLDC) DC Motor Standard 8400 RPM 20W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-BLDC24P24A-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0268 HP
Continuous Torque 0.2 In-lbs (0.2652 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

7 oz-in Min.Holding torque, NEMA size 11 Frame Hybrid Stepper Motor - S9111M-D13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.197 inch (5.0 mm)
Shaft Orientation Double-ended
Length 1.32 inch (34 mm)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3025 - Bodine Electric Company
Specs
DC Voltage Range 180.0 VDC
Output Power 0.2000 HP
Continuous Current 1.1 amps
View Details
Housed Brushless DC (BLDC) Motor - DIH23-30-007A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
DC Motors - 8777127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 149 : 1
View Details