Brushless (BLDC) DC Motor Standard 7800 RPM 12W 24VDC
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 942-BLDC24P16A-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Output Power | 0.0161 HP |