NMB Technologies Corporation Motors - AC, DC BKL7

Description
BLDC MOTOR 4.8W FRAMELESS
Request a Quote Datasheet
Description
BLDC MOTOR 4.8W FRAMELESS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-BKL7-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-BKL7-ND
Motors - AC, DC 942-BKL7-ND
BLDC MOTOR 4.8W FRAMELESS

BLDC MOTOR 4.8W FRAMELESS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-BKL7-ND
Product Name Motors - AC, DC
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

342 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
Continuous Torque 0.2 In-lbs (0.2522 kg-cm)
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3536 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII22-85-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 10.7 In-lbs (12.35 kg-cm)
View Details
DC Motors - 8814490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gearbox Ratio 100 : 1
Units Metric
View Details