NMB Technologies Corporation Dc Axial Fan, 107 X 25Mm, 12V; Blower Type Nmb Technologies BG1002-B044-000-00

Description
DC AXIAL FAN, 107 X 25MM, 12V; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:107mm; External Depth:25mm; Air Flow - CFM:21.5CFM; Air Flow - m3/min:0.61m³/min; Noise Rating:47dBA; Power Rating:6.7W RoHS Compliant: Yes
Datasheet
Description
DC AXIAL FAN, 107 X 25MM, 12V; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:107mm; External Depth:25mm; Air Flow - CFM:21.5CFM; Air Flow - m3/min:0.61m³/min; Noise Rating:47dBA; Power Rating:6.7W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, 107 X 25Mm, 12V; Blower Type Nmb Technologies - 43J2367 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 107 X 25Mm, 12V; Blower Type Nmb Technologies
43J2367
Dc Axial Fan, 107 X 25Mm, 12V; Blower Type Nmb Technologies 43J2367
DC AXIAL FAN, 107 X 25MM, 12V; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:107mm; External Depth:25mm; Air Flow - CFM:21.5CFM; Air Flow - m3/min:0.61m³/min; Noise Rating:47dBA; Power Rating:6.7W RoHS Compliant: Yes

DC AXIAL FAN, 107 X 25MM, 12V; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:107mm; External Depth:25mm; Air Flow - CFM:21.5CFM; Air Flow - m3/min:0.61m³/min; Noise Rating:47dBA; Power Rating:6.7W RoHS Compliant: Yes

Supplier's Site Datasheet
Blowers DC Blower, 100x25mm, 12VDC, 21.5CFM, 2-Wire

Blowers DC Blower, 100x25mm, 12VDC, 21.5CFM, 2-Wire

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 43J2367 BG1002-B044-000-00
Product Name Dc Axial Fan, 107 X 25Mm, 12V; Blower Type Nmb Technologies Blowers
Air Flow Rate 22 SCFM (36.54 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Backward Curved Fan - N88-45702 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details