Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 187.1 CFM (5.24m³/min) 2 Terminals
FAN AXIAL 172X38MM 230VAC TERM
AXIAL FAN, 172MM, 230V, 220mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:222.39CFM; Noise Rating:53dBA RoHS Compliant: Yes
AC Fans AC Axial Fan, 150x172x38mm, 230VAC, 222.3CFM, Flange, Terminal, Metal Blades/Standard
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P13607-ND | 5915PC-23T-B30-S00 | 34R2263 | 5915PC-23T-B30-S00 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 172Mm, 230V, 220Ma; Nominal Rated Voltage Ac Nmb Technologies | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 187 SCFM (318 m³/hr) | 187 SCFM (318 m³/hr) | 222 SCFM (378 m³/hr) | |
| Maximum Static Pressure | 0.6550 in H2O (1.22 Torr) | |||
| Maximum Sound Level | 53 dbA | 53 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | 230 volts |