NMB Technologies Corporation AC Fans 5915PC-12T-B30-A00

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 212.0 CFM (5.94m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 212.0 CFM (5.94m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - P12899-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
P12899-ND
AC Fans P12899-ND
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 212.0 CFM (5.94m³/min) 2 Terminals

Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 212.0 CFM (5.94m³/min) 2 Terminals

Buy Now Datasheet
Fan, 150X172X38Mm, 115Vac; Supply Voltage Nmb Technologies - 95M2903 - Newark, An Avnet Company
Chicago, IL, United States
Fan, 150X172X38Mm, 115Vac; Supply Voltage Nmb Technologies
95M2903
Fan, 150X172X38Mm, 115Vac; Supply Voltage Nmb Technologies 95M2903
FAN, 150X172X38MM, 115VAC; Supply Voltage:115V; Current Type:AC; Fan Frame Size:172mm; External Depth:38mm; Noise Rating:56dBA; Flow Rate - Imperial:212cu.ft/mi n; Flow Rate - Metric:6m3/min; Bearing Type:Ball; Power Connection RoHS Compliant: Yes

FAN, 150X172X38MM, 115VAC; Supply Voltage:115V; Current Type:AC; Fan Frame Size:172mm; External Depth:38mm; Noise Rating:56dBA; Flow Rate - Imperial:212cu.ft/min; Flow Rate - Metric:6m3/min; Bearing Type:Ball; Power Connection RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Fan, 150Mm, 115Vac, 380Ma; Nominal Rated Voltage Ac Nmb Technologies - 70K9513 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 115Vac, 380Ma; Nominal Rated Voltage Ac Nmb Technologies
70K9513
Axial Fan, 150Mm, 115Vac, 380Ma; Nominal Rated Voltage Ac Nmb Technologies 70K9513
AXIAL FAN, 150MM, 115VAC, 380mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:212CFM; Noise Rating:56dBA RoHS Compliant: Yes

AXIAL FAN, 150MM, 115VAC, 380mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:212CFM; Noise Rating:56dBA RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Axial Fan, 150x172x38mm, 230VAC, Ball Bearing

AC Fans AC Axial Fan, 150x172x38mm, 230VAC, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P12899-ND 95M2903 5915PC-12T-B30-A00
Product Name AC Fans Fan, 150X172X38Mm, 115Vac; Supply Voltage Nmb Technologies AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr)
Maximum Static Pressure 0.8650 in H2O (1.62 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Outdoor Filter Fan, 11.8 Cfm, 24 Vdc Rohs Compliant Stego - 70M7793 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details