NMB Technologies Corporation DC Brushless Fans (BLDC) 4715VL-07W-B80-E00

Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 243.2 CFM (6.81m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 243.2 CFM (6.81m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P14726-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P14726-ND
DC Brushless Fans (BLDC) P14726-ND
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 243.2 CFM (6.81m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 243.2 CFM (6.81m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan,120Mm,48V,243.2Cfm,66Dba; Supply Voltage Vdc Nmb Technologies - 39T3312 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,120Mm,48V,243.2Cfm,66Dba; Supply Voltage Vdc Nmb Technologies
39T3312
Axial Fan,120Mm,48V,243.2Cfm,66Dba; Supply Voltage Vdc Nmb Technologies 39T3312
AXIAL FAN,120MM,48V,243.2C FM,66dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:243.2CFM; Noise Rating:66dBA; Power Rating:38.4W; IP Rating:IP54 RoHS Compliant: Yes

AXIAL FAN,120MM,48V,243.2CFM,66dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:243.2CFM; Noise Rating:66dBA; Power Rating:38.4W; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site
DC Fans DC Axial Fan, 120x38mm, 48VDC, 243CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 120x38mm, 48VDC, 243CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P14726-ND 39T3312 4715VL-07W-B80-E00
Product Name DC Brushless Fans (BLDC) Axial Fan,120Mm,48V,243.2Cfm,66Dba; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 243 SCFM (413 m³/hr) 243 SCFM (413 m³/hr)
Maximum Static Pressure 1.46 in H2O (2.72 Torr)
Maximum Sound Level 66 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21902431000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details