NMB Technologies Corporation Axial Fan,120Mm,24V,243.2Cfm,66Dba; Supply Voltage Vdc Nmb Technologies 4715VL-05W-B89-E50

Description
AXIAL FAN,120MM,24V,243.2C FM,66dBA; Supply Voltage VDC:24V; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Noise Rating:66dBA; Power Rating:-; Power Connection Type:3 Lead Wires, Tachometer; Flow Rate:243.2CFM RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN,120MM,24V,243.2C FM,66dBA; Supply Voltage VDC:24V; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Noise Rating:66dBA; Power Rating:-; Power Connection Type:3 Lead Wires, Tachometer; Flow Rate:243.2CFM RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan,120Mm,24V,243.2Cfm,66Dba; Supply Voltage Vdc Nmb Technologies - 39T3305 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,120Mm,24V,243.2Cfm,66Dba; Supply Voltage Vdc Nmb Technologies
39T3305
Axial Fan,120Mm,24V,243.2Cfm,66Dba; Supply Voltage Vdc Nmb Technologies 39T3305
AXIAL FAN,120MM,24V,243.2C FM,66dBA; Supply Voltage VDC:24V; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Noise Rating:66dBA; Power Rating:-; Power Connection Type:3 Lead Wires, Tachometer; Flow Rate:243.2CFM RoHS Compliant: Yes

AXIAL FAN,120MM,24V,243.2CFM,66dBA; Supply Voltage VDC:24V; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Noise Rating:66dBA; Power Rating:-; Power Connection Type:3 Lead Wires, Tachometer; Flow Rate:243.2CFM RoHS Compliant: Yes

Supplier's Site
DC Fans DC Axial Fan, 120x38mm, 24VDC, 243CFM, Flange, Tachometer, 3-Wire

DC Fans DC Axial Fan, 120x38mm, 24VDC, 243CFM, Flange, Tachometer, 3-Wire

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 39T3305 4715VL-05W-B89-E50
Product Name Axial Fan,120Mm,24V,243.2Cfm,66Dba; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
0.59 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208N - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6003 SCFM (1.02 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details