AXIAL FAN,120MM,24V,215.7C
DC Fans DC Axial Fan, 120x38mm, 24VDC, 215CFM, Flange, 2-Wire
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 39T3300 | 4715VL-05W-B70-E00 |
| Product Name | Axial Fan,120Mm,24V,215.7Cfm,63Dba; Supply Voltage Vdc Nmb Technologies | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 216 SCFM (367 m³/hr) | |
| Nominal Voltage | 24 volts |