NMB Technologies Corporation DC Brushless Fans (BLDC) 4715VL-04W-B89-E00

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 243.2 CFM (6.81m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 243.2 CFM (6.81m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P14729-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P14729-ND
DC Brushless Fans (BLDC) P14729-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 243.2 CFM (6.81m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 243.2 CFM (6.81m³/min) 3 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 120x38mm, 12VDC, 243CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 120x38mm, 12VDC, 243CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet
Axial Fan,120Mm,12V,243.2Cfm,66Dba; Supply Voltage Vdc Nmb Technologies - 39T3295 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,120Mm,12V,243.2Cfm,66Dba; Supply Voltage Vdc Nmb Technologies
39T3295
Axial Fan,120Mm,12V,243.2Cfm,66Dba; Supply Voltage Vdc Nmb Technologies 39T3295
AXIAL FAN,120MM,12V,243.2C FM,66dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:243.2CFM; Noise Rating:66dBA; Power Rating:36W; Current Rating:3ARoHS Compliant: Yes

AXIAL FAN,120MM,12V,243.2CFM,66dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:243.2CFM; Noise Rating:66dBA; Power Rating:36W; Current Rating:3ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P14729-ND 4715VL-04W-B89-E00 39T3295
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan,120Mm,12V,243.2Cfm,66Dba; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 243 SCFM (413 m³/hr) 243 SCFM (413 m³/hr)
Maximum Static Pressure 1.46 in H2O (2.72 Torr)
Maximum Sound Level 66 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 100W Stego - 24T1247 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.44 SCFM (94.24 m³/hr)
Maximum Sound Level 37 dbA
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Metal Axial Fan Impellers - 800 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 31.50 inch (800 mm)
View Details