Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 116.5 CFM (3.26m³/min) 2 Terminals
AXIAL FAN, 119MM, 230V, 190mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:116.49CFM; Noise Rating:50dBA; Power Rating:17W; IP Rating:- RoHS Compliant: Yes
FAN AXIAL 119X38MM 230VAC TERM
AC Fans AC Axial Fan, 119x38mm, 230VAC, 98.84CFM, Flange, Terminal, Metal Blades/Standard
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P13601-ND | 34R2257 | 4715TS-23T-B5A-A00 | 4715TS-23T-B5A-A00 |
| Product Name | AC Fans | Axial Fan, 119Mm, 230V, 190Ma; Nominal Rated Voltage Ac Nmb Technologies | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 116 SCFM (198 m³/hr) | 116 SCFM (198 m³/hr) | 116 SCFM (198 m³/hr) | |
| Maximum Static Pressure | 0.4000 in H2O (0.7473 Torr) | |||
| Maximum Sound Level | 50 dbA | 50 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | 230 volts |