NMB Technologies Corporation DC Fans 4715KL-07W-B59-E00

Description
DC Fans DC Axial Fan, 119x38mm, 48VDC, 129.9CFM, Flange, Lock Rotor, 3-Wire
Datasheet
Description
DC Fans DC Axial Fan, 119x38mm, 48VDC, 129.9CFM, Flange, Lock Rotor, 3-Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Fans DC Axial Fan, 119x38mm, 48VDC, 129.9CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 119x38mm, 48VDC, 129.9CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Supply Voltage Vdc Nmb Technologies - 75T9304 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Supply Voltage Vdc Nmb Technologies
75T9304
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Supply Voltage Vdc Nmb Technologies 75T9304
DC FAN, AXIAL, 119MM x 119MM x 38MM, 48V; Supply Voltage VDC:48V; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Noise Rating:42.5dB; Power Connection Type:Wire Leaded; Product Range:4715KL Series RoHS Compliant: Yes

DC FAN, AXIAL, 119MM x 119MM x 38MM, 48V; Supply Voltage VDC:48V; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Noise Rating:42.5dB; Power Connection Type:Wire Leaded; Product Range:4715KL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 4715KL-07W-B59-E00 75T9304
Product Name DC Fans Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.3 SCFM (63.4 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - E67-50074 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3850 SCFM (6544 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details