NMB Technologies Corporation DC Brushless Fans (BLDC) 4715KL-07W-B39-E00

Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P15276-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P15276-ND
DC Brushless Fans (BLDC) P15276-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 3 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 3 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 119x38mm, 48VDC, 108CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 119x38mm, 48VDC, 108CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Supply Voltage Vdc Nmb Technologies - 75T9300 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Supply Voltage Vdc Nmb Technologies
75T9300
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Supply Voltage Vdc Nmb Technologies 75T9300
DC FAN, AXIAL, 119MM x 119MM x 38MM, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:108CFM; Noise Rating:42.5dBA; Power Rating:7.68W RoHS Compliant: Yes

DC FAN, AXIAL, 119MM x 119MM x 38MM, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:108CFM; Noise Rating:42.5dBA; Power Rating:7.68W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4715KL-07W-B39-E00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4715KL-07W-B39-E00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4715KL-07W-B39-E00
FAN AXIAL 119X38.4MM 48VDC WIRE

FAN AXIAL 119X38.4MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P15276-ND 4715KL-07W-B39-E00 75T9300 4715KL-07W-B39-E00
Product Name DC Brushless Fans (BLDC) DC Fans Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Supply Voltage Vdc Nmb Technologies Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr)
Maximum Static Pressure 0.2700 in H2O (0.5044 Torr)
Maximum Sound Level 42.5 dbA 42.5 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8676 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 146DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr)
Maximum Sound Level 44 dbA
View Details
Axial Fans - 1442035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details