NMB Technologies Corporation DC Brushless Fans (BLDC) 4715KL-07W-B29-E00

Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 97.0 CFM (2.72m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 97.0 CFM (2.72m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 4715KL-07W-B29-E00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
4715KL-07W-B29-E00-ND
DC Brushless Fans (BLDC) 4715KL-07W-B29-E00-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 97.0 CFM (2.72m³/min) 3 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 97.0 CFM (2.72m³/min) 3 Wire Leads

Buy Now Datasheet
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Bearing Type Nmb Technologies - 75T9299 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Bearing Type Nmb Technologies
75T9299
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Bearing Type Nmb Technologies 75T9299
DC FAN, AXIAL, 119MM x 119MM x 38MM, 48V; Bearing Type:Ball; Current Type:DC; External Depth:38.4mm; External Height:119mm; External Width:119mm; Power Connection Type:Wire Leaded; Supply Voltage:48V RoHS Compliant: Yes

DC FAN, AXIAL, 119MM x 119MM x 38MM, 48V; Bearing Type:Ball; Current Type:DC; External Depth:38.4mm; External Height:119mm; External Width:119mm; Power Connection Type:Wire Leaded; Supply Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 119x38mm, 48VDC, 97CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 119x38mm, 48VDC, 97CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4715KL-07W-B29-E00-ND 75T9299 4715KL-07W-B29-E00
Product Name DC Brushless Fans (BLDC) Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Bearing Type Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 97 SCFM (165 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 41 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details
Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details