NMB Technologies Corporation DC Fans 4715KL-07W-B10-E00

Description
DC Fans DC Axial Fan, 119x38mm, 48VDC, 83.6CFM, Flange, 2-Wire
Datasheet
Description
DC Fans DC Axial Fan, 119x38mm, 48VDC, 83.6CFM, Flange, 2-Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Fans DC Axial Fan, 119x38mm, 48VDC, 83.6CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 119x38mm, 48VDC, 83.6CFM, Flange, 2-Wire

Buy Now Datasheet
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Supply Voltage Vdc Nmb Technologies - 75T9296 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Supply Voltage Vdc Nmb Technologies
75T9296
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Supply Voltage Vdc Nmb Technologies 75T9296
DC FAN, AXIAL, 119MM x 119MM x 38MM, 48V; Supply Voltage VDC:48V; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Noise Rating:37dB; Power Connection Type:Wire Leaded; Current Rating:80mA; External Width:119mmRoHS Compliant: Yes

DC FAN, AXIAL, 119MM x 119MM x 38MM, 48V; Supply Voltage VDC:48V; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Noise Rating:37dB; Power Connection Type:Wire Leaded; Current Rating:80mA; External Width:119mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 4715KL-07W-B10-E00 75T9296
Product Name DC Fans Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 48V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q595-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
6038-5 Series 48 V (Voltage) and 19.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Z48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.71 to ? in H2O (3.2 to ? Torr)
Maximum Sound Level 62 dbA
View Details