NMB Technologies Corporation DC Brushless Fans (BLDC) 4715KL-05W-B59-E00

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 130.0 CFM (3.64m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 130.0 CFM (3.64m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P15271-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P15271-ND
DC Brushless Fans (BLDC) P15271-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 130.0 CFM (3.64m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 130.0 CFM (3.64m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4715KL-05W-B59-E00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4715KL-05W-B59-E00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4715KL-05W-B59-E00
FAN AXIAL 119X38.4MM 24VDC WIRE

FAN AXIAL 119X38.4MM 24VDC WIRE

Supplier's Site
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Nmb Technologies - 75T9295 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Nmb Technologies
75T9295
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Nmb Technologies 75T9295
DC FAN, AXIAL, 119MM x 119MM x 38MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:130CFM; Noise Rating:50dBA; Power Rating:12W; IP Rating:-RoHS Compliant: Yes

DC FAN, AXIAL, 119MM x 119MM x 38MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:130CFM; Noise Rating:50dBA; Power Rating:12W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 119x38mm, 24VDC, 129.9CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 119x38mm, 24VDC, 129.9CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P15271-ND 4715KL-05W-B59-E00 75T9295 4715KL-05W-B59-E00
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 130 SCFM (221 m³/hr) 130 SCFM (221 m³/hr) 130 SCFM (221 m³/hr)
Maximum Static Pressure 0.4400 in H2O (0.8221 Torr)
Maximum Sound Level 50 dbA 50 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-50013 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6610 SCFM (11235 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Nominal Rated Voltage Ac Finder - 92X8671 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details