NMB Technologies Corporation DC Brushless Fans (BLDC) 4715KL-05W-B40-E00

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 118.0 CFM (3.30m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 118.0 CFM (3.30m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P15278-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P15278-ND
DC Brushless Fans (BLDC) P15278-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 118.0 CFM (3.30m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 118.0 CFM (3.30m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 119Mm X 38Mm, 24V, 118Cfm, 46.5Dba; Supply Voltage Vdc Nmb Technologies - 75T9280 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm X 38Mm, 24V, 118Cfm, 46.5Dba; Supply Voltage Vdc Nmb Technologies
75T9280
Axial Fan, 119Mm X 38Mm, 24V, 118Cfm, 46.5Dba; Supply Voltage Vdc Nmb Technologies 75T9280
AXIAL FAN, 119MM x 38MM, 24V, 118CFM, 46.5dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:118CFM; Noise Rating:46.5dBA; Power Rating:8.4W RoHS Compliant: Yes

AXIAL FAN, 119MM x 38MM, 24V, 118CFM, 46.5dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:118CFM; Noise Rating:46.5dBA; Power Rating:8.4W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4715KL-05W-B40-E00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4715KL-05W-B40-E00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4715KL-05W-B40-E00
FAN AXIAL 119X38.4MM 24VDC WIRE

FAN AXIAL 119X38.4MM 24VDC WIRE

Supplier's Site
DC Fans DC Axial Fan, 119x38mm, 24VDC, 118CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 119x38mm, 24VDC, 118CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P15278-ND 75T9280 4715KL-05W-B40-E00 4715KL-05W-B40-E00
Product Name DC Brushless Fans (BLDC) Axial Fan, 119Mm X 38Mm, 24V, 118Cfm, 46.5Dba; Supply Voltage Vdc Nmb Technologies Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr) 118 SCFM (201 m³/hr) 118 SCFM (201 m³/hr)
Maximum Static Pressure 0.3300 in H2O (0.6165 Torr)
Maximum Sound Level 46.5 dbA 46.5 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 148VK - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 248 SCFM (421 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Filter Fan FF 018 - 01805.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
0.68 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB2218 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6800 SCFM (1.16 m³/hr)
Maximum Static Pressure 0.1660 in H2O (0.3101 Torr)
View Details