NMB Technologies Corporation DC Brushless Fans (BLDC) 4715KL-05W-B39-E00

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P17006-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P17006-ND
DC Brushless Fans (BLDC) P17006-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 3 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 119x38mm, 24VDC, 108CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 119x38mm, 24VDC, 108CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Nmb Technologies - 75T9279 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Nmb Technologies
75T9279
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Nmb Technologies 75T9279
DC FAN, AXIAL, 119MM x 119MM x 38MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:108CFM; Noise Rating:42.5dBA; Power Rating:7.44W RoHS Compliant: Yes

DC FAN, AXIAL, 119MM x 119MM x 38MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:108CFM; Noise Rating:42.5dBA; Power Rating:7.44W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P17006-ND 4715KL-05W-B39-E00 75T9279
Product Name DC Brushless Fans (BLDC) DC Fans Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr)
Maximum Static Pressure 0.2700 in H2O (0.5044 Torr)
Maximum Sound Level 42.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 380DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details