NMB Technologies Corporation DC Brushless Fans (BLDC) 4715KL-05W-B20-E00

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 97.0 CFM (2.72m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 97.0 CFM (2.72m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P15674-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P15674-ND
DC Brushless Fans (BLDC) P15674-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 97.0 CFM (2.72m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 97.0 CFM (2.72m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Nmb Technologies - 75T9277 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Nmb Technologies
75T9277
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Nmb Technologies 75T9277
DC FAN, AXIAL, 119MM x 119MM x 38MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:97CFM; Noise Rating:41dBA; Power Rating:8.4W; IP Rating:-RoHS Compliant: Yes

DC FAN, AXIAL, 119MM x 119MM x 38MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:97CFM; Noise Rating:41dBA; Power Rating:8.4W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4715KL-05W-B20-E00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4715KL-05W-B20-E00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4715KL-05W-B20-E00
FAN AXIAL 119X38.4MM 24VDC WIRE

FAN AXIAL 119X38.4MM 24VDC WIRE

Supplier's Site
DC Fans DC Axial Fan, 119x38mm, 24VDC, 97CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 119x38mm, 24VDC, 97CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P15674-ND 75T9277 4715KL-05W-B20-E00 4715KL-05W-B20-E00
Product Name DC Brushless Fans (BLDC) Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Nmb Technologies Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 97 SCFM (165 m³/hr) 97 SCFM (165 m³/hr) 97 SCFM (165 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 41 dbA 41 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.49 SCFM (45.02 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 298DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 68.9 SCFM (117 m³/hr)
Maximum Sound Level 30 dbA
View Details