Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 3 Wire Leads
DC Fans DC Axial Fan, 119x38mm, 12VDC, 108CFM, Flange, Lock Rotor, 3-Wire
DC FAN, AXIAL, 119MM x 119MM x 38MM, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:108CFM; Noise Rating:42.5dBA; Power Rating:6.6W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 4715KL-04W-B39-E00-ND | 4715KL-04W-B39-E00 | 75T9288 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 12V; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 108 SCFM (184 m³/hr) | 108 SCFM (184 m³/hr) | |
| Maximum Static Pressure | 0.2700 in H2O (0.5044 Torr) | ||
| Maximum Sound Level | 42.5 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |