DC Fans DC Axial Fan, 119x32mm, 12VDC, 112CFM, Flange, Tachometer, 3-Wire
FAN AXIAL 119X32MM 12VDC WIRE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 33M3639 | 4712KL-04W-B49-P50 | 4712KL-04W-B49-P50 |
| Product Name | Tach 3 Wire Nmb Technologies | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 112 SCFM (190 m³/hr) | ||
| Maximum Sound Level | 47 dbA | ||
| Nominal Voltage | 12 volts |